EN
  • EN
  • DE

SN74HC125APWR

Part No SN74HC125APWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74HC125APWR-ND, 296-SN74HC125APWRDKR, 296-SN74HC125APWRTR, 296-SN74HC125APWRCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896575-SN74HC125APWR
Ultra Librarian 3D Model Ultra Librarian SN74HC125APWR CAD Model

Description

Product Overview: SN74HC125APWR by Texas Instruments

The SN74HC125APWR is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) belongs to the 74HC family, which is known for its high-speed CMOS technology, and is specifically crafted to deliver both the speed of CMOS and the low power consumption that modern electronic applications demand.

This particular model, the SN74HC125APWR, comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint suitable for space-constrained applications. The device features four independent line drivers with 3-state outputs, each capable of driving highly capacitive or relatively low-impedance loads, making it ideal for interfacing with bus lines in a wide array of digital systems.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: Four
  • Number of Bits per Element: One
  • Output Type: 3-State
  • Current - Output High, Low: 4mA, 4mA
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-TSSOP

The device operates across a wide voltage range from 2V to 6V, providing the flexibility to work with various logic levels, which is particularly useful in mixed-voltage systems. Additionally, the SN74HC125APWR is characterized for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Each buffer on the SN74HC125APWR has a separate output-enable (OE) input that, when high, puts the corresponding output into a high-impedance state. This allows for the disconnection of the output from the bus line, facilitating bus arbitration without the need for external components. The 3-state outputs also enable connection to multiple bus lines, which is essential for bus-oriented systems.

Whether you are designing digital systems that require bus line control, such as data buses, address buses, or need to interface with multiple peripherals, the SN74HC125APWR provides a reliable and efficient solution. Its advanced design ensures minimal power consumption while maintaining high-speed operation, making it a go-to choice for engineers and designers looking for a robust bus buffer gate.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure your design incorporates the SN74HC125APWR with the latest technical advancements and support from TI.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3465 $50.2425
355+ $0.2844 $100.9620
545+ $0.2755 $150.1475
755+ $0.2666 $201.2830
975+ $0.2577 $251.2575
1,300+ $0.2310 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess