EN
  • EN
  • DE

SN74ABT540NG4

Part No SN74ABT540NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20DIP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT540
Other Names SN74ABT540NE4,SN74ABT540NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260089-SN74ABT540NG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT540NG4 CAD Model

Description

Product Overview: SN74ABT540NG4

The SN74ABT540NG4 is a high-performance integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the ABT family, which is known for its advanced bicmos technology, providing a perfect blend of speed and power consumption.

Key Features

  • Octal Buffers/Drivers: The SN74ABT540NG4 features eight buffers/drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • BiCMOS Technology: The device is manufactured using BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to achieve high speed and low power consumption.
  • Inverted Outputs: It provides inverted outputs, which can be particularly useful in certain logic circuit configurations.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus line without affecting the integrity of the bus, allowing for high-density integration.

Electrical Characteristics

  • Operating Voltage: The SN74ABT540NG4 operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • High Drive: With the capability to source up to 48 mA and sink up to 48 mA, the device can drive multiple loads with ease.
  • Speed: The device boasts fast propagation delays, ensuring quick response times for critical applications.

Applications

Thanks to its versatility and robust performance, the SN74ABT540NG4 is suitable for a variety of applications, including:

  • Bus interface or bus extension applications
  • Memory drivers
  • Logic inversion with high-drive capability
  • Input/output port expansion

Package and Quality

The SN74ABT540NG4 is offered in a 20-pin PDIP (Plastic Dual-In-Line Package) which ensures easy integration into existing designs. Texas Instruments is committed to the highest quality and reliability, and this product is no exception, adhering to stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess