EN
  • EN
  • DE

W1020

Part No W1020
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 400584-W1020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W1020 CAD Model

Description

The EPCOS (TDK) W1020 is a SAW (Surface Acoustic Wave) filter designed for intermediate frequency (IF) filtering applications. SAW filters are widely used in communication systems to selectively pass or reject signals at specific frequencies, enabling clear signal transmission and reception. The W1020 boasts a compact size and robust performance, making it suitable for a range of applications where space and reliability are critical.

Applications

  • Intermediate Frequency (IF) filtering in radio receivers
  • Wireless communication systems
  • Television receivers
  • Satellite communication systems
  • Cable TV systems

Features

  • SAW filter technology
  • Compact size
  • Low insertion loss
  • High selectivity
  • Stable performance over temperature

Benefits

  • Improved signal clarity
  • Reduced interference
  • Enhanced system performance
  • Increased reliability
  • Smaller system size

Technical Specifications

While precise specifications require referencing the official EPCOS (TDK) datasheet for the W1020, typical SAW filter parameters include center frequency, bandwidth, insertion loss, ripple, and rejection. These parameters define the filter's ability to pass the desired signal while attenuating unwanted signals. The operating temperature range and impedance matching characteristics are also critical specifications.

SAW filters like the W1020 utilize piezoelectric materials to convert electrical signals into mechanical waves on the surface of the device and then back into electrical signals. This process allows for precise filtering characteristics to be achieved. The design and manufacturing of SAW filters require specialized expertise and equipment to ensure optimal performance. EPCOS (TDK) is a leading manufacturer of SAW filters, known for their high quality and reliability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Lowest to $137.0742
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,755+ $0.0658 $115.4790
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess