EN
  • EN
  • DE

LTC3411EMS#PBF/LTQT

Part No LTC3411EMS#PBF/LTQT
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746986-LTC3411EMS#PBF/LTQT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3411EMS#PBF/LTQT CAD Model

Description

The LTC3411EMS#PBF/LTQT is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices renowned for its precision and quality in power management solutions. This compact and efficient integrated circuit is designed to provide a continuous load current of up to 2.25A with excellent line and load regulation.

Key Features:

  • High Efficiency: Capable of up to 95% efficiency, the LTC3411EMS#PBF/LTQT ensures minimal power loss during the conversion process, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this device can accommodate a variety of power sources, including single-cell lithium-ion batteries or multi-cell alkaline/NiMH configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different power requirements.
  • High Switching Frequency: Its high switching frequency of up to 4MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.
  • Stable with Ceramic Output Capacitors: The LTC3411EMS#PBF/LTQT is stable with ceramic output capacitors, ensuring reliable performance and a compact design.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the longevity and reliability of the device.

Applications:

The LTC3411EMS#PBF/LTQT is suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Distributed Power Systems
  • Handheld Radios
  • Point of Load Regulation

In summary, the LTC3411EMS#PBF/LTQT from Linear Technology is a versatile and efficient solution for power conversion requirements in compact and portable devices. Its high efficiency, wide input voltage range, and adjustable output voltage make it an ideal choice for designers looking to optimize power management in their applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5201 $55.2010
23+ $4.5293 $104.1739
35+ $4.3877 $153.5695
48+ $4.2462 $203.8176
61+ $4.1047 $250.3867
82+ $3.6800 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,555 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess