EN
  • EN
  • DE

TSB43AB21AIPDT

Part No TSB43AB21AIPDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Integrated 1394a-2000 OHCI PHY/Link-Layer Controller | IC PHY/LINK LAYER CTRLR 128-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Protocol IEEE 1394
Function Physical Layer Controller
Interface PCI
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage (V) 3.3V
Manufacturer Package 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Family Part Number TSB43AB21A
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1274634-TSB43AB21AIPDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43AB21AIPDT CAD Model

Description

The TSB43AB21AIPDT is a high-performance integrated circuit from Texas Instruments (TI) designed to provide a complete IEEE 1394a-2000 solution for high-speed serial bus applications. This product is part of TI's extensive range of interface ICs, which are known for their reliability and performance.

Key Features

  • IEEE 1394a-2000 Compliant: The device conforms to the IEEE 1394a-2000 standard, ensuring compatibility with a wide range of IEEE 1394 devices.
  • High Data Transfer Rates: It supports data transfer rates of 100, 200, and 400 Mbps, which facilitates the rapid movement of large amounts of data across the serial bus.
  • Integrated PHY and Link Layers: The TSB43AB21AIPDT features an integrated PHY (Physical Layer) and Link Layer, which simplifies the design and reduces the number of external components required.
  • Enhanced Connectivity: This device can connect up to 63 devices in a daisy-chain or tree structure, enabling expansive and flexible configurations.
  • Low Power Consumption: Designed for power efficiency, the TSB43AB21AIPDT is suitable for portable and power-sensitive applications.

Applications

The TSB43AB21AIPDT is ideal for a variety of applications that require high-speed serial data transfer. It is commonly used in:

  • Consumer Electronics (such as digital cameras, camcorders, and personal computers)
  • Data Storage Systems (like external hard drives and SSDs)
  • Multimedia Devices (including audio interfaces and video editing equipment)
  • Networking and Communication Equipment

Quality and Support

As with all Texas Instruments products, the TSB43AB21AIPDT is manufactured to high standards to ensure quality and reliability. TI provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for designers and engineers.

Note: Before integrating the TSB43AB21AIPDT into your design, please consult the datasheet and other technical resources provided by Texas Instruments for detailed specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8151 $55.2604
9+ $11.3355 $102.0195
14+ $10.9813 $153.7382
19+ $10.6270 $201.9130
25+ $10.2728 $256.8200
33+ $9.2101 $303.9333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess