EN
  • EN
  • DE

TSB82AA2IPGE

Part No TSB82AA2IPGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 1394b OHCI-Lynx Controller | IC CONTROLLER OHCI-LYNX 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Protocol IEEE 1394
Function Link Layer Controller
Interface PCI
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TSB82AA2
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1274650-TSB82AA2IPGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB82AA2IPGE CAD Model

Description

The TSB82AA2IPGE is a high-performance IEEE 1394b link-layer controller integrated circuit, designed by Texas Instruments to provide an interface between a host processor and the serial bus. This advanced product is suitable for a wide range of applications, including consumer electronics, computing, industrial, automotive, and aeronautics, where high-speed data transfer is crucial.

Key Features

  • Compliant with IEEE 1394b standards, ensuring compatibility with a broad range of IEEE 1394 devices.
  • Supports data transfer rates of 100Mbits/s, 200Mbits/s, 400Mbits/s, 800Mbits/s, providing versatility for various data-intensive applications.
  • Provides two bilingual 1394b cable ports for flexible connectivity options.
  • Integrated PHY layer and link-layer controller, offering a complete solution for IEEE 1394b implementation.
  • 8-bit or 16-bit host interface options for easy integration with a variety of host processors.
  • Deep FIFOs for isochronous and asynchronous data transfers, enhancing performance and reliability.

Applications

The TSB82AA2IPGE is ideal for applications that require high-speed serial data communication. It can be used in:

  • Video capture and editing systems
  • External storage devices
  • Networking and communication equipment
  • Industrial control and instrumentation
  • Automotive infotainment and diagnostic systems
  • Aerospace and defense systems

Technical Specifications

Parameter Value
Package 64-TQFP
Operating Temperature -40°C to 85°C
Power Supply Voltage 3.3V

The TSB82AA2IPGE from Texas Instruments is a robust, reliable solution for implementing IEEE 1394b interfaces in a variety of high-speed data transfer applications. Its advanced features and compliance with IEEE standards make it an essential component for designers looking to incorporate FireWire capabilities into their products.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4800 $72.9600
4+ $29.9323 $119.7292
6+ $28.9969 $173.9814
8+ $28.0615 $224.4920
10+ $27.1261 $271.2610
13+ $24.3200 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess