EN
  • EN
  • DE

KSZ9477STXI-TR

Part No KSZ9477STXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP  /  Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9477
Other Names KSZ9477STXI-DKR,KSZ9477STXI-CT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261701-KSZ9477STXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9477STXI-TR CAD Model

Description

The KSZ9477STXI-TR from Microchip Technology is a high-performance, fully integrated 7-port managed Ethernet switch with an array of advanced features suited for a variety of demanding applications. This robust network switch is designed to support a wide range of data-intensive operations, making it an ideal choice for automotive, industrial, and commercial markets.

Key Features

  • Port Configuration: The KSZ9477STXI-TR comes with seven ports, which include five 10/100/1000 Mbps Gigabit Ethernet ports and two 1000 Mbps SGMII/SerDes ports that can be used for fiber or copper connections.
  • Layer 2+ Features: It offers a comprehensive set of Layer 2+ features such as VLAN, Quality of Service (QoS), Port Mirroring, Link Aggregation Control Protocol (LACP), and IGMP snooping for multicast optimization.
  • Advanced Security: Equipped with security features like MACsec (Media Access Control Security), the switch provides point-to-point security on Ethernet links and is capable of secure key exchange and frame encryption/decryption.
  • Energy Efficient: The device supports Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standards, which helps in reducing power consumption during periods of low data activity.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the KSZ9477STXI-TR is built to withstand harsh industrial environments.
  • Integrated PHYs: The switch features integrated Ethernet PHYs for all seven ports, simplifying design and reducing external component requirements.

Applications

The flexibility and comprehensive feature set of the KSZ9477STXI-TR make it suitable for a multitude of applications including:

  • Automotive networking and infotainment systems
  • Industrial control and automation
  • Enterprise networking equipment
  • Smart grid and energy management
  • Security systems and surveillance

Package and Availability

The KSZ9477STXI-TR is available in a compact, lead-free package and is supplied in tape and reel form to facilitate efficient assembly during the manufacturing process. The device is also TR (tape and reel) designated, indicating its suitability for high-volume production environments.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0241 $62.0482
4+ $25.4557 $101.8228
7+ $24.6602 $172.6214
9+ $23.8647 $214.7823
11+ $23.0692 $253.7612
15+ $20.6828 $310.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess