EN
  • EN
  • DE

MAX275AEWP+

Part No MAX275AEWP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single Continuous Time Low Pass/Band Pass 4th Order 300kHz 20-Pin SOIC W / IC FILTER ACTIVE 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Operating Supply Voltage 4.74 V ~ 11 V, ±2.37 V ~ 5.5 V
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785728-MAX275AEWP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX275
Introduction Date April 19, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX275AEWP+ CAD Model

Description

The MAX275AEWP+ is a high-performance, 4th-order, lowpass, switched-capacitor filter that is manufactured by Maxim Integrated. This precision filtering component is ideal for a wide range of applications, including signal processing, data acquisition, and communications systems. The MAX275AEWP+ is designed to provide a flexible, easy-to-use solution for implementing complex filter designs with minimal external components.

Key Features

  • Programmable Frequency: The filter's cutoff frequency is programmable through an external clock or an onboard oscillator, offering design flexibility.
  • Low Distortion: The device features low total harmonic distortion (THD), which makes it suitable for high-fidelity audio applications.
  • High Order Filtering: As a 4th-order filter, it provides sharper cutoff characteristics compared to lower order filters.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power management in embedded systems.
  • Wide Operating Temperature: The MAX275AEWP+ can operate over an extended temperature range, making it reliable for industrial applications.

Applications

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Reconstruction filters
  • Waveform generation
  • Communications system filters

Package and Quality

The MAX275AEWP+ is available in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception; it undergoes rigorous testing to ensure high reliability and performance standards.

Conclusion

The MAX275AEWP+ from Maxim Integrated stands out as a versatile and reliable component for designers looking to implement high-quality filtering solutions. Its programmable frequency, low distortion, and high-order filtering capabilities, combined with the ease of use and robust package, make it a valuable addition to any electronic system requiring precise signal conditioning.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7463 $53.7315
12+ $8.8174 $105.8088
18+ $8.5419 $153.7542
25+ $8.2664 $206.6600
32+ $7.9908 $255.7056
42+ $7.1642 $300.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess