EN
  • EN
  • DE

CPC7583BC

Part No CPC7583BC
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 700µA
Power (Watts) 10.5 W
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580173-CPC7583BC
Ultra Librarian 3D Model Ultra Librarian CPC7583BC CAD Model

Description

The CPC7583BC is an interface telecom IC from IXYS.

  • Type: Line Card Access Switch
  • Power Rating: 10.5 W
  • Mounting: Surface Mount
  • Package: 28-SOIC
  • Voltage Supply Range: 4.5V to 5.5V
  • Supply Current: 700µA
  • Package Quantity: 27 pcs

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess