EN
  • EN
  • DE

VSC8584XKS-14

Part No VSC8584XKS-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface GMII, SerDes, SPI, TBI
Number of Circuits 1
Voltage - Supply 1V
Mounting Surface Mount
Case / Package 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8584
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1316824-VSC8584XKS-14
Ultra Librarian 3D Model Ultra Librarian VSC8584XKS-14 CAD Model

Description

Microchip Technology's VSC8584XKS-14: A Versatile Dual Gigabit Ethernet PHY Solution

Microchip Technology's VSC8584XKS-14 is a highly integrated, dual-channel Gigabit Ethernet Physical Layer (PHY) transceiver that provides a robust and efficient solution for a wide range of networking applications. Designed to deliver high-speed data transfer with minimal power consumption, the VSC8584XKS-14 is an ideal choice for enterprise networking equipment, including switches, routers, and network interface cards.

Key Features and Benefits

  • Dual Gigabit Capability: The VSC8584XKS-14 features two independent Gigabit Ethernet transceivers, enabling full-duplex communication at speeds of up to 1 Gbps per port. This makes it suitable for bandwidth-intensive applications and provides flexibility for multi-port network designs.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support compliant with IEEE 802.3az, the device can significantly reduce power consumption during periods of low data activity, contributing to energy savings and lower operating costs.
  • Advanced Signal Processing: The product incorporates Microchip's sophisticated signal processing technology, which enhances signal integrity and ensures reliable data transmission even in electrically noisy environments.
  • Versatile Interface Support: The VSC8584XKS-14 supports a variety of media interfaces, including SGMII, QSGMII, and SerDes, providing designers with the flexibility to interface with a wide range of MAC devices and switch fabrics.
  • Rugged Design: Built to withstand harsh industrial conditions, the PHY is designed to operate over an extended temperature range, making it suitable for industrial and outdoor applications.
  • Integrated Diagnostics: The device includes built-in self-test capabilities and advanced diagnostic features, such as Time Domain Reflectometry (TDR), which aids in fault isolation and network maintenance.
  • Small Form Factor: The VSC8584XKS-14 comes in a compact 128-pin package, allowing for a reduced board footprint and making it easier to fit into space-constrained designs.

The VSC8584XKS-14 from Microchip Technology is a testament to the company's commitment to providing cutting-edge networking solutions that meet the demands of modern data communication systems. With its dual-channel design, energy efficiency, and robust feature set, this PHY transceiver is an excellent choice for developers looking to enhance the performance and reliability of their networked devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.3108 $110.3108
2+ $106.7524 $213.5048
3+ $103.1939 $309.5817
4+ $92.5187 $370.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess