EN
  • EN
  • DE

MAX8795AETJ+C7P

Part No MAX8795AETJ+C7P
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 8OUT 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, TFT LCD Voltage Regulator IC 8 Output 32-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name MAX8795
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925705-MAX8795AETJ+C7P
Ultra Librarian 3D Model Ultra Librarian MAX8795AETJ+C7P CAD Model

Description

The MAX8795AETJ+C7P is a high-performance, integrated power-management IC (PMIC) designed and manufactured by Maxim Integrated, a renowned company in the development of innovative analog and mixed-signal products. This particular component is tailored to meet the stringent power requirements of complex electronic systems, such as laptops, tablets, and other portable devices.

Key Features

  • High Efficiency: The device operates with high efficiency, which is crucial for battery-powered applications, helping to extend battery life and reduce heat generation.
  • Multiple Output Channels: It provides multiple output channels with configurable voltages, enabling it to power various subsystems within an electronic device.
  • Advanced Power Management: The MAX8795AETJ+C7P includes features such as soft-start, overvoltage protection, and thermal shutdown, which contribute to the reliable operation of the end product.
  • Small Footprint: Housed in a compact, thermally efficient TQFN package, this PMIC saves valuable board space and is suitable for space-constrained applications.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The MAX8795AETJ+C7P is versatile and can be used in a variety of applications that require efficient power distribution and management. Its robust feature set makes it an excellent choice for:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Gaming Devices
  • Portable Media Players
  • Other Multifunctional Portable Devices

Technical Specifications

With a broad input voltage range and the ability to drive multiple outputs, the MAX8795AETJ+C7P is designed to be flexible and efficient. The PMIC's technical specifications include:

  • Input Voltage Range: 5.5V to 23V
  • Integrated FETs for reduced external component count
  • Thermal-Overload and Short-Circuit Protection
  • RoHS Compliant

In conclusion, the MAX8795AETJ+C7P from Maxim Integrated is a top-tier power management solution for designers looking to optimize their power systems with a reliable, efficient, and space-saving component.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess