Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel - TR
Status Active
Purpose Telecom Circuit
Number of Circuits 1
Power (Watts) 1W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Full-Wave Current Detector, Optocoupler
Win Source Part Number 205656-ITC117PTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITC117PTR CAD Model

Description

The ITC117PTR by IXYS is a telecom circuit integrated circuit designed for full-wave current detection and optocoupling.

  • Power: 1W power circuit
  • Operating temperature range: -40°C to 85°C
  • Package: 16-SOIC package
  • Mounting: SMD technology
  • Description: This device is suitable for use in various applications, such as telecommunications and networking.

You May Also Be Interested in

Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Zarlink
Flexible 4 K x 2 K Channel Digital Switch with H.110 Interface and 2 K x 2 K Local Switch
Need more? Email Us
ECAD model for ZL50031
Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Mitel Networks Corporation
Integrated DTMFTransceiver with Adaptive Micro Interface
Lowest to $10.8054
ECAD model for MT8889CE
Broadcom Limited
24GE + 4X10GE SMART SWITCH / Telecom IC
Lowest to $195.3684
ECAD model for BCM56151A0IFSBLG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention