Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr IXYS
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 18ns, 18ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number IX4424
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 849199-IX4424N
Ultra Librarian 3D Model Ultra Librarian IX4424N CAD Model

Description

The IX4424N is a gate driver integrated circuit designed for power management applications.

  • Mounting Type: surface mount
  • Voltage Supply: 4.5V to 30V
  • Channels: two independent channels
  • Driven Configuration: low-side
  • MOSFET Gate Type: N-Channel and P-Channel
  • Logic Voltage Levels: VIL: 0.8V, VIH: 3V
  • Peak Output Current: 3A source/sink
  • Rise/Fall Time: 18ns
  • Application: power management
  • Standard Package: 100 pcs
  • Status: obsolete

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.5674
ECAD model for IRS2302SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $3.3177
ECAD model for LF2190NTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to $16.4211
ECAD model for IR3101
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $0.5580
ECAD model for FAN73832M
Infineon Technologies
IC GATE DRVR HIGH-SIDE 16SOIC
Lowest to $4.6799
ECAD model for IR2125STR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2573 $50.1735
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,999 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention