Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1261018-STGD3NB60H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD3NB60H CAD Model

Description

The STGD3NB60H is a robust N-channel IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics. This high-performance device is tailored for efficient and reliable operation in a variety of power applications. It is well-suited for designs that require high-speed switching, low conduction losses, and minimal gate drive power.

Key Features

  • High Voltage Capability: With a maximum rating of 600V, the STGD3NB60H can handle high voltage applications, making it suitable for industrial, consumer, and lighting applications.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized conduction characteristics, resulting in improved efficiency and reduced heat dissipation.
  • High-Speed Switching: The fast switching capability of the STGD3NB60H minimizes switching losses and allows for operation at higher frequencies, which can lead to smaller and more efficient power supply designs.
  • Enhanced Ruggedness: Its robust design ensures reliable operation under harsh conditions, making it a dependable choice for demanding applications.
  • Gate Charge Minimization: The device is designed to minimize gate charge, which reduces the energy required to drive the gate, enhancing overall system efficiency.

Applications

The versatility of the STGD3NB60H allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Inductive Heating
  • High-Frequency Converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGD3NB60H is no exception, with its design and manufacturing processes conforming to the stringent industry standards for quality and reliability. This ensures that each device provides consistent performance and longevity in the field.

Conclusion

In summary, the STGD3NB60H from STMicroelectronics is a powerful and versatile N-channel IGBT that offers a blend of high voltage capability, low on-resistance, high-speed switching, and enhanced ruggedness. Its design is aimed at improving efficiency and reliability in a wide array of power applications, making it a top choice for designers and engineers looking for a high-performance IGBT solution.

You May Also Be Interested in

IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention