EN
  • EN
  • DE
  • IT

IXGT24N170AH1

Part No IXGT24N170AH1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1700V 24A 250W TO268
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 24 A
Current - Collector Pulsed (Icm) 75 A
Vce(on) (Max) @ Vge, Ic 6V @ 15V, 16A
Power - Max 250 W
Switching Energy 2.97mJ (on), 790µJ (off)
Input Type Standard
Gate Charge 140 nC
Td (on/off) @ 25°C 21ns/336ns
Test Condition 850V, 24A, 10Ohm, 15V
Reverse Recovery Time (trr) 200 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXGT24
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 876112-IXGT24N170AH1
Ultra Librarian 3D Model Ultra Librarian IXGT24N170AH1 CAD Model

Description

The IGBT with the part number 876112-IXGT24N170AH1 is a single IGBT designed for high power applications.

  • Maximum Collector-Emitter Breakdown Voltage (Vce): 1700V
  • Maximum Collector Current (Ic): 24A
  • Reverse Recovery Time (trr): 200ns
  • Gate Charge: 140nC
  • Switching Energy (on): 2.97mJ
  • Switching Energy (off): 790μJ
  • Mounting: surface mount
  • Package: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA package
  • Package Quantity: 300 pcs
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer: IXYS
  • Status: obsolete

You May Also Be Interested in

Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Lowest to $2.9508
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
Infineon Technologies
IGBT 600V TO247 COPAK / IGBT
Lowest to $6.5194
Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
IXYS
DISC IGBT PT-LOW FREQUENCY TO-22
Lowest to $4.8151
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4836 $64.9672
5+ $26.6532 $133.2660
8+ $25.8205 $206.5640
11+ $24.9874 $274.8614
14+ $24.1545 $338.1630
18+ $21.6558 $389.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess