EN
  • EN
  • DE
  • IT

IXGP48N60A3

Part No IXGP48N60A3
Manufacturer IXYS
Catalog IGBTs - Single
Description DISC IGBT PT-LOW FREQUENCY TO-22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX3™
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.35V @ 15V, 32A
Power - Max 300 W
Switching Energy 950µJ (on), 2.9mJ (off)
Input Type Standard
Gate Charge 110 nC
Td (on/off) @ 25°C 25ns/334ns
Test Condition 480V, 32A, 5Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number IXGP48
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 608519-IXGP48N60A3
Ultra Librarian 3D Model Ultra Librarian IXGP48N60A3 CAD Model

Description

The IXGP48N60A3 is a single IGBT in a TO-220-3 package.

  • Maximum Collector-Emitter Breakdown Voltage: 600 V
  • Maximum Collector Current: 120 A
  • Power Rating: 300 W
  • Fast Reverse Recovery Time: 30 ns
  • Series: GenX3™ from IXYS
  • Operating Temperature: -55°C to 150°C
  • California Prop 65: Not affected
  • Market Status: Active

You May Also Be Interested in

Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Infineon Technologies
IGBT
Lowest to $1.5954
IXYS
IGBT 600V 40A 150W TO220
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $16.7702
Infineon Technologies
IGBT, 12A I(C), 600V V(BR)CES, N
Lowest to $2.1732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8151 $57.7812
29+ $3.9509 $114.5761
44+ $3.8274 $168.4056
61+ $3.7040 $225.9440
79+ $3.5805 $282.8595
105+ $3.2101 $337.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess