EN
  • EN
  • DE
  • IT

IKP03N120H2

Part No IKP03N120H2
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT, 9.6A, 1200V, N-CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 9.6 A
Current - Collector Pulsed (Icm) 9.9 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 3A
Power - Max 62.5 W
Switching Energy 290µJ
Input Type Standard
Gate Charge 22 nC
Td (on/off) @ 25°C 9.2ns/281ns
Test Condition 800V, 3A, 82Ohm, 15V
Reverse Recovery Time (trr) 42 ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package PG-TO220-3-1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 602678-IKP03N120H2
Ultra Librarian 3D Model Ultra Librarian IKP03N120H2 CAD Model

Description

The 602678-IKP03N120H2 is a single IGBT transistor designed for high power applications manufactured by Infineon Technologies.

  • Power Dissipation: 62.5W (Maximum)
  • Reverse Recovery Time: 42ns
  • Collector-Emitter Breakdown Voltage: 1200V
  • Collector Current: 9.6A (Maximum)
  • On-Voltage: 2.8V @ 15V Gate-Emitter Voltage and 3A Collector Current
  • Gate Charge: 22nC
  • Switching Energy: 290µJ
  • Mounting Type: Through Hole
  • Package: TO-220-3
  • Operating Temperature: -40°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $1.5954
Harris Corporation
7A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Lowest to $2.9508
IXYS
IGBT 600V 40A 150W TO220
Need more? Email Us
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7702 $67.0808
10+ $13.7600 $137.6000
15+ $13.3306 $199.9590
21+ $12.9011 $270.9231
26+ $12.4703 $324.2278
35+ $11.1806 $391.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess