EN
  • EN
  • DE
  • IT

APT35GA90B

Part No APT35GA90B
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 900V 63A 290W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 8™
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 63 A
Current - Collector Pulsed (Icm) 105 A
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 18A
Power - Max 290 W
Switching Energy 642µJ (on), 382µJ (off)
Input Type Standard
Gate Charge 84 nC
Td (on/off) @ 25°C 12ns/104ns
Test Condition 600V, 18A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT35GA90
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564068-APT35GA90B
Ultra Librarian 3D Model Ultra Librarian APT35GA90B CAD Model

Description

The APT35GA90B is a state-of-the-art power transistor designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This power transistor is part of the company's extensive portfolio of high-performance electronic components that cater to a wide range of applications, from automotive to industrial and beyond.

The APT35GA90B is a Gallium Nitride (GaN) based power transistor that offers superior performance compared to traditional silicon-based transistors. With GaN technology, this product provides higher efficiency, faster switching speeds, and greater power density, which are essential for modern high-power applications. The device operates at a voltage of 900V, making it suitable for high-voltage applications, while maintaining a low on-resistance that ensures minimal power loss during operation.

One of the key features of the APT35GA90B is its enhanced thermal performance. The transistor is designed to handle high-temperature environments with ease, which is critical for reliability and longevity in demanding applications. Its compact form factor also contributes to its flexibility in design, allowing engineers to incorporate it into various circuit configurations without worrying about space constraints.

Microchip Technology has equipped the APT35GA90B with robust protection features to ensure safe operation under a variety of conditions. The device includes built-in overcurrent, overvoltage, and overtemperature protections, safeguarding the electronic systems it powers from potential damage caused by unexpected electrical events.

Applications for the APT35GA90B are diverse, including but not limited to, power supply units, motor drives, electric vehicles, and renewable energy systems. Its high efficiency and reliability make it an ideal choice for designers looking to improve system performance while reducing energy consumption and heat generation.

Overall, the APT35GA90B from Microchip Technology represents a leap forward in power transistor technology, offering unparalleled performance that can meet the needs of the most demanding electrical systems. For engineers and designers looking for a high-quality, reliable, and efficient power transistor, the APT35GA90B is an excellent choice that stands out in the market.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Infineon Technologies
IGBT
Lowest to $1.5954
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Infineon Technologies
IHW20N120 - DISCRETE IGBT WITH A
Lowest to $2.7003
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3638 $66.9104
19+ $6.8627 $130.3913
30+ $6.6482 $199.4460
41+ $6.4337 $263.7817
52+ $6.2192 $323.3984
70+ $5.5759 $390.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess