EN
  • EN
  • DE

RGT40TS65DG

Part No RGT40TS65DG
Manufacturer Rohm Semiconductor
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835456-RGT40TS65DG
Ultra Librarian 3D Model Ultra Librarian RGT40TS65DG CAD Model

Description

The RGT40TS65DG is a silicon carbide (SiC) Schottky barrier diode (SBD) manufactured by Rohm Semiconductor. It is designed for high-frequency and high-efficiency power conversion applications, offering superior performance compared to traditional silicon diodes.

Applications:

  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Boost Converters: Employed in boost converters to increase the voltage level efficiently.
  • Solar Inverters: Suitable for solar inverters to convert DC power from solar panels to AC power.
  • Electric Vehicle (EV) Charging Stations: Used in EV charging stations for high-efficiency power conversion.
  • Industrial Power Supplies: Utilized in industrial power supplies requiring high efficiency and reliability.

Features:

  • Silicon Carbide (SiC) Technology: Offers superior performance compared to silicon diodes, including lower forward voltage drop and faster switching speed.
  • Zero Reverse Recovery Current: Eliminates reverse recovery losses, improving efficiency and reducing EMI.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High-Temperature Operation: Suitable for operation at high temperatures.
  • RoHS Compliant: Environmentally friendly and complies with RoHS regulations.

Benefits:

  • Increased Efficiency: SiC technology reduces power losses and improves overall efficiency.
  • Reduced EMI: Zero reverse recovery current minimizes electromagnetic interference.
  • Improved Reliability: Robust construction ensures stable operation in harsh environments.
  • Compact Size: Allows for integration in space-constrained applications.
  • Lower System Cost: High efficiency reduces the need for cooling and other components, lowering the overall system cost.

Technical Specifications:

The RGT40TS65DG has a repetitive peak reverse voltage of 650V and a forward current of 40A. The forward voltage drop is typically around 1.55V at 40A. The package is TO-247N. The operating temperature range is typically between -55°C to +175°C. The device offers fast switching speeds and low leakage current.

You May Also Be Interested in

IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess