EN
  • EN
  • DE

TIG058E8-TL

Part No TIG058E8-TL
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840252-TIG058E8-TL
Ultra Librarian 3D Model Ultra Librarian TIG058E8-TL CAD Model

Description

The ON Semiconductor TIG058E8-TL is a state-of-the-art insulated gate bipolar transistor (IGBT) that offers a perfect balance between high efficiency and fast switching. Designed for a wide range of applications, this IGBT is particularly suited for use in inverter and power conversion systems within the industrial, automotive, and consumer sectors.

Key Features

  • Low On-State Voltage Drop (Vce(on)): This feature ensures reduced conduction losses, making the TIG058E8-TL an energy-efficient solution for your power applications.
  • High Switching Speed: The device is engineered for high-speed switching, which is critical for minimizing switching losses and improving overall performance in high-frequency applications.
  • Robust Thermal Performance: With an excellent thermal management design, the TIG058E8-TL can handle higher currents and operate reliably in demanding conditions.
  • High Current Capability: This IGBT can handle high current loads, making it ideal for applications that require robust power handling capabilities.
  • Co-Packaged with Fast Recovery Diode: The inclusion of a fast recovery diode provides additional protection against reverse recovery losses, enhancing the device's performance in switching applications.

Applications

The versatility of the TIG058E8-TL IGBT makes it suitable for a diverse range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicle (EV) Chargers
  • Solar Power Inverters
  • Induction Heating Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The TIG058E8-TL IGBT is built to meet the highest industry standards, ensuring long-term reliability and consistent performance in your power management solutions. With ON Semiconductor's expertise in semiconductor technology, you can trust the TIG058E8-TL to deliver exceptional performance and durability.

Environmental Compliance

The TIG058E8-TL is compliant with RoHS and REACH environmental directives, reflecting ON Semiconductor's dedication to environmental sustainability. By choosing this IGBT, you are opting for a product that not only meets your technical requirements but also aligns with eco-friendly practices.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8013 $62.4169
30+ $3.9397 $118.1910
46+ $3.8173 $175.5958
63+ $3.6937 $232.7031
81+ $3.5713 $289.2753
109+ $3.2017 $348.9853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess