EN
  • EN
  • DE

MFS2613AMDA3AD

Part No MFS2613AMDA3AD
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SAFETY SYSTEM BASIS CHIP WITH LO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203305-MFS2613AMDA3AD
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications Automotive
Voltage - Supply 3.2V ~ 40V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MFS2613AMDA3AD CAD Model

Description

The NXP MFS2613AMDA3AD is a cutting-edge semiconductor product designed to meet the rigorous demands of modern electronic systems. This high-performance component is part of NXP's broad portfolio of microcontrollers and processors, renowned for their reliability, efficiency, and advanced features. The MFS2613AMDA3AD is particularly suitable for automotive applications, industrial control systems, and smart connectivity solutions.

Key Features

  • Advanced Processing Capabilities: Equipped with a robust processing core, the MFS2613AMDA3AD ensures swift and efficient handling of complex computations, enabling it to power a wide array of applications with demanding performance requirements.
  • High Integration: This device integrates multiple functions and features into a single chip, which helps in reducing the overall system footprint and simplifies the design of electronic systems.
  • Energy Efficiency: Designed with power conservation in mind, the MFS2613AMDA3AD provides excellent energy efficiency, making it ideal for battery-powered devices and applications where power consumption is a critical factor.
  • Robust Security: Security is a paramount concern in today's connected world, and the MFS2613AMDA3AD incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Durability: Manufactured to withstand harsh environments, this product is built to deliver consistent performance over a wide temperature range, making it suitable for outdoor and industrial applications.

Applications

The versatility of the NXP MFS2613AMDA3AD makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Embedded systems

Technical Specifications

For detailed technical specifications, please refer to the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, package details, and programming instructions essential for designers and engineers to fully utilize the capabilities of the MFS2613AMDA3AD.

Note: The actual product name MFS2613AMDA3AD is a placeholder and may not correspond to any real NXP product. Please verify the product number with NXP's official product listings for accurate information.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7976 $51.1904
10+ $10.5006 $105.0060
15+ $10.1724 $152.5860
21+ $9.8443 $206.7303
27+ $9.5161 $256.9347
36+ $8.5317 $307.1412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess