EN
  • EN
  • DE

APT15GP90KG

Part No APT15GP90KG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 900V 43A 250W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microsemi Corporation
Series POWER MOS 7®
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 43 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 15A
Power - Max 250 W
Switching Energy 200µJ (off)
Input Type Standard
Gate Charge 60 nC
Td (on/off) @ 25°C 9ns/33ns
Test Condition 600V, 15A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220 [K]
Base Product Number APT15GP90
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563955-APT15GP90KG
Ultra Librarian 3D Model Ultra Librarian APT15GP90KG CAD Model

Description

The APT15GP90KG is a single IGBT transistor from the POWER MOS 7 series. It is designed for high power applications and has a maximum power dissipation of 250W.

  • Collector-Emitter Breakdown Voltage (Vce): 900V
  • Maximum Collector Current (Ic): 43A
  • On-State Voltage (Vce(on)): 3.9V @ 15V gate-emitter voltage (Vge) and 15A collector current (Ic)
  • Gate Charge (Qg): 60nC @ 10V gate voltage (Vgs)
  • Mounting Type: Through-Hole
  • Package: TO-220-3
  • Manufacturer: Microsemi Corporation
  • ECCN Status: EAR99
  • MSL Level: 1

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess