EN
  • EN
  • DE
  • IT

ILD03N60

Part No ILD03N60
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT, 4.5A, 600V, N-CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Series LightMOS
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 4.5 A
Current - Collector Pulsed (Icm) 5.5 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 10V, 3A
Power - Max 27 W
Switching Energy 12µJ (on), 20µJ (off)
Input Type Standard
Gate Charge 8.5 nC
Td (on/off) @ 25°C 15ns/100ns
Test Condition 400V, 0.8A, 60Ohm, 10V
Reverse Recovery Time (trr) 250 ns
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package PG-TO252-3-1
Standard Package 1,343 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 602795-ILD03N60
Ultra Librarian 3D Model Ultra Librarian ILD03N60 CAD Model

Description

The 602795-ILD03N60 is a single IGBT from the LightMOS series by Infineon Technologies.

  • Series: LightMOS
  • Package: Bulk
  • Standard Package Quantity: 1,343 pieces
  • Maximum Power: 27 W
  • Reverse Recovery Time (trr): 250 ns
  • Voltage Breakdown (Collector-Emitter): 600 V
  • Maximum Collector Current: 4.5 A
  • Vce(on): 2.9V @ 10V gate-emitter voltage and 3A collector current
  • Switching Energy (Turn-on): 12μJ
  • Switching Energy (Turn-off): 20μJ
  • Gate Charge: 8.5 nC
  • On/Off Delay Time: 15ns/100ns @ 25°C
  • Mounting Type: Surface mount
  • Package: TO-252-3, DPak
  • Status: Active

You May Also Be Interested in

Harris Corporation
7A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $16.7702
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
Infineon Technologies
IGBT 600V TO247 COPAK / IGBT
Lowest to $6.5194
Infineon Technologies
IGBT, 12A I(C), 600V V(BR)CES, N
Lowest to $2.1732
Infineon Technologies
IGBT, 80A, 600V, N-CHANNEL
Lowest to $1.8460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess