EN
  • EN
  • DE
  • IT

IHW40N60R

Part No IHW40N60R
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT, 80A, 600V, N-CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Series TrenchStop™
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 40A
Power - Max 305 W
Switching Energy 750µJ (off)
Input Type Standard
Gate Charge 223 nC
Td (on/off) @ 25°C -/193ns
Test Condition 400V, 40A, 5.6Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package PG-TO247-3-21
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 602654-IHW40N60R
Ultra Librarian 3D Model Ultra Librarian IHW40N60R CAD Model

Description

The IHW40N60R is an active single IGBT from Infineon Technologies.

  • It falls under the category of discrete semiconductor products transistors IGBTs.
  • It is part of the TrenchStop™ series, which offers advanced performance and reliability.
  • Power Rating: 305 W
  • Voltage Breakdown: 600 V
  • This IGBT is suitable for various power applications.
  • Maximum Collector Current: 80 A
  • Pulsed Collector Current: 120 A
  • Vce(on): 2.05V @ 15V, 40A, providing efficient switching performance.
  • Gate Charge: 223 nC
  • Switching Energy: 750μJ (off)
  • It is REACH unaffected and has an ECCN status of EAR99.
  • The MSL level is 1, ensuring its unlimited reliability.
  • Package Type: TO-247-3
  • Supplier Device Package: PG-TO247-3-21

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 47A TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 88A TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 12A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 40A TO-247
Lowest to $3.5857
ON Semiconductor
IGBT TRENCH FS 1200V 80A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 1200V 15A TO-247AD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8460 $73.8400
90+ $1.5148 $136.3320
135+ $1.4670 $198.0450
185+ $1.4190 $262.5150
240+ $1.3726 $329.4240
320+ $1.2302 $393.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess