Products specifications Report Issue?

Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 88 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 40A
Power - Max 500 W
Switching Energy 1.38mJ (on), 906µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 22ns/163ns
Test Condition 600V, 40A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494968-APT40GR120B
Ultra Librarian 3D Model Ultra Librarian APT40GR120B CAD Model

You May Also Be Interested in

IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
IXYS
IGBT PT 1200V 22A TO-220-3
Need more? Email Us
ECAD model for IXGP12N120A3
IXYS
Ultra-Low VCE(sat) IGBT | IGBT 600V 75A 300W TO247AD
Lowest to $8.7967
ECAD model for IXGH60N60
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 17A 45W TO220FP
Lowest to $3.4891
ECAD model for IRG4IBC30KD
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 16A 99W TO220AB
Lowest to $1.8862
ECAD model for IRGB4060DPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.39V, @Vge=15V, Ic=5.0A) | IGBT 600V 9A 38W DPAK
Lowest to $1.1306
ECAD model for IRG4RC10KD
ON Semiconductor
Trans IGBT Chip N-CH 600V 80A 349000mW 3-Pin(3+Tab) TO-247 Tube / 600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
Lowest to $6.5216
ECAD model for FGH40N60SMDF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention