EN
  • EN
  • DE

FGH40N60SMDF

Part No FGH40N60SMDF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 80A 349000mW 3-Pin(3+Tab) TO-247 Tube / 600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 40A
Maximum Power 349W
Switching Energy 1.3mJ (on), 260μJ (off)
Input Type Standard
Gate Charge 119nC
Td (on/off) at 25°C 12ns/92ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 90ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Family Part Number FGH40N60
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1174186-FGH40N60SMDF
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FGH40N60SMDF
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FGH40N60SMDF CAD Model

Description

ON Semiconductor FGH40N60SMDF IGBT

The FGH40N60SMDF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) product from ON Semiconductor, designed to deliver high-efficiency and high-speed switching performance for a wide range of power applications. This device is particularly suitable for applications requiring low conduction and switching losses, such as motor drives, uninterruptible power supplies (UPS), solar inverters, and induction heating systems.

Key Features:

  • High Current Capability: The FGH40N60SMDF is capable of handling continuous currents up to 40A, and pulsed currents significantly higher, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.8V, this IGBT ensures low conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The device offers fast switching characteristics, with a typical fall time of 90ns, which is beneficial for reducing switching losses and improving performance in high-frequency applications.
  • High Input Impedance: The high input impedance characteristic of the IGBT technology makes it easy to drive and control, simplifying the design of the driving circuitry.
  • Co-Packaged Free Wheeling Diode: The FGH40N60SMDF includes an integrated fast-recovery diode with low forward voltage, which provides protection against reverse current and reduces the need for external components.

Robust Design:

This IGBT is built with ON Semiconductor's proprietary field stop trench technology, which provides robust performance even under extreme conditions. Its maximum junction temperature of 150°C allows for reliable operation at elevated temperatures, and its short-circuit withstand time of 10μs offers additional protection against abnormal operating conditions.

Package and Compliance:

The FGH40N60SMDF comes in a TO-247 package, which is known for excellent thermal performance and is widely used in high-power applications. The device is compliant with RoHS regulations, ensuring that it meets global environmental standards and is free from hazardous substances.

Applications:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • High-Frequency Converters

With its optimal balance of speed, efficiency, and reliability, the FGH40N60SMDF from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess