EN
  • EN
  • DE

NVMFS5885NLT3G

Part No NVMFS5885NLT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 10.2A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5885
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887894-NVMFS5885NLT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS5885NLT3G CAD Model

Description

ON Semiconductor NVMFS5885NLT3G Product Overview

The NVMFS5885NLT3G is a high-performance, Power MOSFET manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. With its advanced technology and robust package, it is ideal for automotive, industrial, and consumer applications where efficiency and reliability are critical.

Key Features

  • Low R<sub>DS(on): The NVMFS5885NLT3G boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With the ability to handle a continuous drain current of up to 48A, this MOSFET can support high-power applications with ease.
  • Power-SO8 Package: The device comes in a compact Power-SO8 package, which is optimized for excellent thermal performance and space-saving on the PCB.
  • 100% Avalanche Tested: Ensuring reliability, each unit is rigorously tested for avalanche ruggedness, providing confidence in its ability to handle tough conditions.
  • Low Gate Charge: The MOSFET features a low gate charge, which facilitates faster switching and reduces switching losses.
  • Single P-Channel: The NVMFS5885NLT3G is a P-Channel MOSFET, making it suitable for high-side switching applications.

Applications

The versatility of the NVMFS5885NLT3G allows it to be used in a variety of applications, including:

  • Automotive systems such as powertrain controls, body electronics, and advanced driver assistance systems (ADAS).
  • DC/DC converters and power supplies for industrial and telecommunications equipment.
  • Motor control circuits for consumer electronics and appliances.
  • Load switching and power management tasks in a range of electronic devices.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and quality. The NVMFS5885NLT3G complies with various environmental standards, including RoHS and is produced in facilities that are certified for ISO/TS 16949, which underscores the company's dedication to the automotive industry's stringent quality requirements.

With its robust performance characteristics and compliance with high-quality standards, the NVMFS5885NLT3G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power MOSFET solution.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess