EN
  • EN
  • DE

LMS3655MMRNLR

Part No LMS3655MMRNLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5.5A 22VQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 15V
Current - Output 5.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3655
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TISLMS3655MMRNLR,2156-LMS3655MMRNLR
Standard Package 3,000
Win Source Part Number 1070359-LMS3655MMRNLR
Ultra Librarian 3D Model Ultra Librarian LMS3655MMRNLR CAD Model

Description

Introducing the LMS3655MMRNLR Power Module from Texas Instruments

The LMS3655MMRNLR is a state-of-the-art power module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This efficient, compact, and highly integrated module is part of TI's extensive portfolio of power management products, tailored to meet the demanding needs of modern electronic devices.

Key Features

  • High Efficiency: The LMS3655MMRNLR boasts an excellent efficiency rate, which minimizes power loss and heat dissipation, thereby enhancing the performance and longevity of the end product.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this module is versatile and suitable for various applications, ensuring reliable operation even under fluctuating power conditions.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to match specific requirements, providing a customized solution for different electronic circuits and systems.
  • Compact Footprint: The small form factor of the LMS3655MMRNLR makes it an ideal choice for space-constrained applications without compromising on power or efficiency.
  • Integrated Inductor: With an inductor integrated into the module, the LMS3655MMRNLR simplifies design complexity and helps to reduce the overall bill of materials.

Applications

The versatility of the LMS3655MMRNLR allows it to be used across a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Systems
  • Automotive Infotainment and Telematics
  • Portable and Battery-powered Devices

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The LMS3655MMRNLR is built to meet the highest standards, ensuring dependable performance in a variety of environments. Additionally, TI provides comprehensive technical support and resources, including datasheets, design tools, and a knowledgeable support community, to assist with the integration of the LMS3655MMRNLR into your next project.

Whether you are designing a sophisticated industrial system or a compact consumer electronic device, the LMS3655MMRNLR power module from Texas Instruments is engineered to deliver efficient, reliable, and flexible power management.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5811 $50.2299
22+ $4.5793 $100.7446
34+ $4.4362 $150.8308
47+ $4.2931 $201.7757
61+ $4.1500 $253.1500
81+ $3.7207 $301.3767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess