EN
  • EN
  • DE
  • IT

IXGH56N60B3

Part No IXGH56N60B3
Manufacturer IXYS
Catalog IGBTs - Single
Description DISC IGBT PT-MID FREQUENCY TO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX3™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 130 A
Current - Collector Pulsed (Icm) 350 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 44A
Power - Max 330 W
Switching Energy 1.3mJ (on), 1.05mJ (off)
Input Type Standard
Gate Charge 138 nC
Td (on/off) @ 25°C 26ns/155ns
Test Condition 480V, 44A, 5Ohm, 15V
Reverse Recovery Time (trr) 41 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 (IXTH)
Base Product Number IXGH56
Standard Package 30 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 608509-IXGH56N60B3
Ultra Librarian 3D Model Ultra Librarian IXGH56N60B3 CAD Model

Description

The IXGH56N60B3 is a single IGBT from the GenX3™ series by IXYS.

  • Maximum Power Rating: 330W
  • Voltage Collector-Emitter Breakdown: 600V
  • Maximum Collector Current: 130A
  • Low On-State Voltage: 1.8V @ 15V gate-emitter voltage and 44A collector current
  • Turn-On Time: 26ns @ 25°C
  • Turn-Off Time: 155ns @ 25°C
  • Mounting: Through-hole
  • Package: TO-247-3
  • Operating Temperature Range: -55°C to 150°C
  • Status: Obsolete product from IXYS

You May Also Be Interested in

Infineon Technologies
IGP20N60 - DISCRETE IGBT WITHOUT
Lowest to $1.3431
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Lowest to $2.9508
Infineon Technologies
IGBT 600V TO247 COPAK / IGBT
Lowest to $6.5194
Infineon Technologies
IGBT, 12A I(C), 600V V(BR)CES, N
Lowest to $2.1732
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4500 $69.8000
10+ $14.3181 $143.1810
14+ $13.8706 $194.1884
20+ $13.4232 $268.4640
25+ $12.9758 $324.3950
34+ $11.6333 $395.5322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess