EN
  • EN
  • DE
  • IT

IGP20N60H3

Part No IGP20N60H3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGP20N60 - DISCRETE IGBT WITHOUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Series TrenchStop™
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 20A
Power - Max 170 W
Switching Energy 450µJ (on), 240µJ (off)
Input Type Standard
Gate Charge 120 nC
Td (on/off) @ 25°C 16ns/194ns
Test Condition 400V, 20A, 14.6Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package PG-TO220-3-1
Standard Package 230 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 602582-IGP20N60H3
Ultra Librarian 3D Model Ultra Librarian IGP20N60H3 CAD Model

Description

The IGP20N60H3 is a single IGBT (Insulated Gate Bipolar Transistor) designed for high power applications.

  • It features a TrenchStop™ technology, which provides high performance and reliability.
  • With a maximum collector-emitter breakdown voltage of 600V and a maximum collector current of 40A, this IGBT can handle high power loads.
  • It offers a low on-state voltage drop of 2.4V @ 15V and 20A, ensuring minimal power loss during operation.
  • The IGP20N60H3 has a fast switching speed with a turn-on delay of 16ns and a turn-off delay of 194ns.
  • It features a through-hole mounting type, making it easy to install in electronic circuits.
  • This IGBT is suitable for a wide range of applications, including motor control, power supplies, and inverters.

You May Also Be Interested in

Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Infineon Technologies
IGP20N60 - DISCRETE IGBT WITHOUT
Lowest to $1.3431
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3431 $60.4395
90+ $1.2581 $113.2290
140+ $1.2156 $170.1840
200+ $1.1306 $226.1200
260+ $1.0882 $282.9320
325+ $1.0456 $339.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess