Products specifications

Manufacturer KEC
Win Source Part Number 1192798-KDS112
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDS112 CAD Model

Description

The KDS112 is a Schottky Barrier Diode manufactured by KEC. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for high-frequency applications and circuits requiring efficient rectification.

Applications:

  • High-Frequency Rectification: Rectifying signals in high-frequency circuits.
  • Switching Power Supplies: Improving efficiency in switching power supplies.
  • Reverse Polarity Protection: Protecting circuits from reverse polarity connections.
  • Voltage Clamping: Clamping voltage levels to protect sensitive components.
  • Mixers and Detectors: Used in mixers and detectors for signal processing.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Available in small packages for space-constrained applications.
  • Low Reverse Leakage Current: Minimizes leakage current and improves performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve circuit efficiency.
  • Compact Design: Small package size allows for use in portable devices.
  • Reliable Operation: Designed for reliable performance in various applications.

Additional Details:

Without a specific datasheet, the KDS112 is likely characterized by parameters such as its forward voltage drop (VF), reverse voltage (VR), forward current (IF), and reverse recovery time (trr). Typical Schottky diodes have a forward voltage drop in the range of 0.2V to 0.5V and a fast reverse recovery time. The specific voltage and current ratings would determine its suitability for different applications. The package is likely a small surface-mount package such as SOD-323 or SOD-123.

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
Amphenol Anytek
TERM BLOCK HOUSING 14POS 5.08MM
Need more? Email Us
ECAD model for KV1450500000G
Curtis Industries
CONN BARRIER STRP 20CIRC 0.375"
Need more? Email Us
ECAD model for 1520
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Phoenix Contact
TERM BLOCK PLUG 12POS STR 3.5MM
Need more? Email Us
ECAD model for 1940198
On Shore Technology Inc.
TERMINAL BLOCK 5MM 6POS PCB
Need more? Email Us
ECAD model for ED3000/6
Amphenol Anytek
TERM BLK MIDDLE 1POS 25.0MM GRAY
Need more? Email Us
ECAD model for DS2400108000G
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to $1.4899
ECAD model for EDSTL950/3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention