EN
  • EN
  • DE
Part No 1072
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 12MM 1 CELL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 12.0mm
Number of Cells 1
Battery Series 1220
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.146" (3.70mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905108-1072
Ultra Librarian 3D Model Ultra Librarian 1072 CAD Model

Description

The 905108-1072 is a surface mount holder designed for holding a single coin cell battery with a size of 12.0mm.

  • Battery Size: 12.0mm
  • Compatible Battery Series: 1220
  • Package Quantity: 100 pieces
  • Termination Style: SMD (SMT) tab
  • Height above the board: 0.146" (3.70mm)
  • Mounting: PCB surface mounting
  • Manufacturer: Keystone Electronics
  • Category: battery products
  • Sub-Category: battery holders, clips, contacts
  • Product Status: active
  • ECCN: EAR99
  • MSL Level: not applicable
  • REACH: unaffected
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
217
Keystone Electronics
BATTERY HOLDER CLIP
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER COIN 1/2 CELL PC PIN
Need more? Email Us
108
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AA WIRE LEADS
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 6.8MM SMD
Lowest to $1.4662
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess