Products specifications

Category Connectors, Interconnects - Terminals - Turret Connectors
Mfr Keystone Electronics
Series -
Package Bulk
Product Status Active
Terminal Type Single End, Hollow
Number of Turrets Single
Length - Above Board 0.156" (3.96mm)
Length - Below Flange 0.084" (2.13mm)
Length - Overall 0.240" (6.10mm)
Mounting Type Through Hole
Termination Staking Flare
Flange Diameter 0.125" (3.18mm)
Diameter - Turret Head 0.093" (2.36mm)
Staking Side OD 0.062" (1.57mm)
Staking Side ID -
Mounting Hole Diameter 0.067" (1.70mm)
Board Thickness 0.062" (1.57mm)
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness -
Insulation Non-Insulated
Material - Insulation -
Insulation Color -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364037-1562-2
Ultra Librarian 3D Model Ultra Librarian 1562-2 CAD Model

Description

The 1562-2 is a turret connector manufactured by Keystone Electronics.

  • Product: Turret Connector
  • Category: Connectors & Interconnects
  • Mounting Type: Through Hole
  • Product Status: Active
  • REACH Compliance: Unaffected
  • Contact Finish: Tin
  • Overall Length: 0.240" (6.10mm)
  • Below Flange Length: 0.084" (2.13mm)
  • Flange Diameter: 0.125" (3.18mm)
  • Mounting Hole Diameter: 0.067" (1.70mm)
  • Terminal Type: Single-End, Hollow
  • Material: Brass

You May Also Be Interested in

TE Connectivity
CONN QC TAB 17-28AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated
Lowest to $0.0658
ECAD model for 293041-1
3M
CONN RNG CIR 14-16AWG 5/16 1=1PC
Need more? Email Us
ECAD model for RV14-516Q
TE Connectivity
CONN TERM RECT TONG 4/0 AWG #3/8
Need more? Email Us
ECAD model for 605686-1
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated
Lowest to $0.2380
ECAD model for 62011-1
TE Connectivity
CONN TERM RECT 300 MCM #3/8
Need more? Email Us
ECAD model for 325803-1
TE Connectivity
CONN RING CIRC 14-16AWG #4 CRIMP
Need more? Email Us
ECAD model for 53963-1
Eaton Bussmann
TERM LUG 4-600MCM-2LUGS
Need more? Email Us
ECAD model for LUG2-2
TE Connectivity
CONN QC RCPT/TAB 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated
Lowest to $0.2471
ECAD model for 62253-2
Panduit Corp
CONN INLINE TAP 600 MCM-6 AWG / Terminal Inline, Tap Connector Screw 600MCM (kcmil)-6 AWG Clear
Need more? Email Us
ECAD model for PCSB600-2-4Y

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention