Products specifications

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr Keystone Electronics
Package Bulk
Product Status Active
Accessory Type Jackscrew, Thumb Screw
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.140" (3.56mm)
Length - Below Head 0.410" (10.41mm)
Thread Size 4-40
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 854530-2072
Ultra Librarian 3D Model Ultra Librarian 2072 CAD Model

Description

The D-Sub Connector Jackscrew is a practical accessory that enhances the functionality and reliability of D-Sub connectors.

  • Thread Size: 4-40
  • Length: 0.410" (10.41mm)
  • Threaded Portion Length: 0.140" (3.56mm)
  • Material: High-quality materials

You May Also Be Interested in

ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY ZI
Need more? Email Us
ECAD model for M24308/25-9Z
Omnetics
Need more? Email Us
ECAD model for A97009-004
NorComp Inc.
FEMALE SCREWLOCK 4-40 .312"
Need more? Email Us
ECAD model for SFSO4401NR
TE Connectivity
CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Lowest to $2.9073
ECAD model for 5746881-1
Omnetics
Need more? Email Us
ECAD model for A97006-101
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6780
ECAD model for 7261
Omnetics
Need more? Email Us
ECAD model for A97009-001
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
ECAD model for 320-7727-000
TE Connectivity
CONN D-SUB SCREW RETAINER KIT / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
ECAD model for 5205980-4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention