Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder Clip (No Contacts)
Battery Cell Size C
Number of Cells 1
Mounting Type Chassis Mount
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 853148-222
Ultra Librarian 3D Model Ultra Librarian 222 CAD Model

Description

The 853148-222 is a battery holder clip designed for holding a single C-sized cylindrical battery.

  • Type: Chassis Mount Holder Clip
  • Contacts: No Contacts
  • Package Quantity: 100 pieces
  • Manufacturer: Keystone Electronics
  • Category: Battery Products
  • Sub-Category: Battery Holders, Clips, Contacts
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1
  • Shelf Life: Unlimited
  • REACH: Unaffected
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.1188
ECAD model for 3000
Laird Technologies, Inc.
BATTERY CONTACT SOLID SMD
Need more? Email Us
ECAD model for 97048803
140
Keystone Electronics
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for 140
Keystone Electronics
Lowest to $1.1409
ECAD model for 1060TR
106
Keystone Electronics
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 106
Keystone Electronics
BATT CONT SPRING MULT 2 CELL SLD / Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Need more? Email Us
ECAD model for 5210
MPD (Memory Protection Devices)
BATT HOLDER COIN 12MM 1 CELL SMD
Lowest to $1.5543
ECAD model for BHSD-1225-SM
MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600
500
Keystone Electronics
BATT HLDR COIN 12MM 1 CEL PC PIN
Lowest to $1.3296
ECAD model for 500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5301 $67.7709
21+ $6.1795 $129.7695
33+ $5.9855 $197.5215
45+ $5.7928 $260.6760
58+ $5.6000 $324.8000
78+ $5.0205 $391.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention