Products specifications

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size C
Number of Cells 2
Mounting Type PCB, Through Hole
Termination Style PC Pin
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 854622-2231
Ultra Librarian 3D Model Ultra Librarian 2231 CAD Model

Description

The Battery Holder, Clip, Contact is a versatile component used for securing and connecting cylindrical batteries. It is manufactured by Keystone Electronics, a reputable manufacturer in the industry.

  • Termination Style: PC Pin
  • Mounting Type: Through-Hole on PCBs
  • Battery Size: Two C-sized batteries
  • Holder Style: Open
  • Product Status: Active

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 2995
Memory Protection Devices
HOLDER BATT W/COVR 3AAA WIRE LDS
Need more? Email Us
ECAD model for SBH-431-1A
Renata Batteries
BATT HOLDER COIN 24.5MM 1CEL SMD / Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for SMTU2450N-LF.TR
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
ECAD model for 210
Renata Batteries
Lowest to $1.1228
ECAD model for SMTU2032-LF.TR
262
Keystone Electronics
BATTERY CONTACT SNAP 9V
Need more? Email Us
ECAD model for 262
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $1.0588
ECAD model for 3000TR
Keystone Electronics
BATTERY RETAINER COIN 16MM SMD
Lowest to $0.8694
ECAD model for 3012TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention