Products specifications

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function 22 1/2V, Holder
Style Holder (Open)
Battery Cell Size 22 1/2V
Number of Cells 1
Mounting Type Chassis Mount
Termination Style Solder Lug
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 854167-177
Ultra Librarian 3D Model Ultra Librarian 177 CAD Model

Description

The 854167-177 is a battery holder designed for holding a single 22 1/2V battery cell.

  • Termination Style: Solder Lug
  • Design: Open Style
  • Mounting: Chassis Mounting
  • Package: Bulk
  • Package Quantity: 1 piece
  • Compatibility: 22 1/2V battery cells

You May Also Be Interested in

Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $1.0588
ECAD model for 3000TR
Keystone Electronics
BATTERY HOLDER C 2 CELL PC PIN
Need more? Email Us
ECAD model for 2231
262
Keystone Electronics
BATTERY CONTACT SNAP 9V
Need more? Email Us
ECAD model for 262
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 3039
Keystone Electronics
BATT HOLDER 18650 1 CELL PC PIN
Lowest to $4.9874
ECAD model for 1043
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.8678
ECAD model for BU2032-1-HD-G
MPD (Memory Protection Devices)
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
ECAD model for BK-6100-PC4
Keystone Electronics
BATTERY HOLDER AAA SMD TAB
Need more? Email Us
ECAD model for 1076
Keystone Electronics
BATT CONT SPRING A/AA/CR2 1 CELL
Lowest to $0.3119
ECAD model for 5233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention