EN
  • EN
  • DE

SMTU2032-LF.TR

Part No SMTU2032-LF.TR
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Mfr Renata Batteries
Package Tape & Reel (TR)
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
Other Names 2984-SMTU2032-LF.TR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Win Source Part Number 1314303-SMTU2032-LF.TR
Ultra Librarian 3D Model Ultra Librarian SMTU2032-LF.TR CAD Model

Description

The Renata Batteries SMTU2032-LF.TR is a high-quality coin cell holder that is designed to deliver optimal performance in various applications. Renata Batteries manufactures this.

  • Termination Style: SMD (SMT) tab
  • Package: Tape and reel
  • PCB Mounting Type: Surface mount
  • Battery Series: 2032

You May Also Be Interested in

Shenzhen Kinghelm Electronics Co., Ltd.
Battery base CR1220 Through Hole Blade Type Power Connector Assemblies RoHS
Lowest to $0.2884
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
Bulgin
BATTERY HOLDER D SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 23MM SMD
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 2/3 CELL SMD
Need more? Email Us
830
Adafruit Industries LLC
BATTERY HOLDER AA 4 CELL LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess