Products specifications Report Issue?

Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size 2/3A
Number of Cells 1
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.600" (15.24mm)
Temperature Range - Operating -50°C ~ 145°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1536637-1018TR
Ultra Librarian 3D Model Ultra Librarian 1018TR CAD Model

You May Also Be Interested in

Linx Technologies Inc.
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
ECAD model for BAT-HLD-001-THM
Keystone Electronics
BATTERY HOLDER COIN 23MM SMD
Need more? Email Us
ECAD model for 1083
Keystone Electronics
BATT RETAIN COIN 24.5MM 1CEL SMD
Lowest to $1.1103
ECAD model for 3008TR
MPD (Memory Protection Devices)
BATT RETAINER COIN 12MM 1CEL SMD
Need more? Email Us
ECAD model for BK-885-TR
Harwin Inc.
BATTERY RETAINER COIN 12.5MM SMD
Lowest to $3.2598
ECAD model for S8201-46R
Keystone Electronics
BATTERY CONTACT SPRING MULTIPLE
Need more? Email Us
ECAD model for 211-D
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us
ECAD model for 1139
Keystone Electronics
BATTERY HOLDER 18350 2 CELL SMD
Need more? Email Us
ECAD model for 1098
Keystone Electronics
BATT HLDR COIN 1/2 CELL PC PIN
Lowest to $2.3869
ECAD model for 1025-7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention