Products specifications Report Issue?

Category Prototyping, Fabrication Products - Prototype Boards Perforated
Mfr Keystone Electronics
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 906627-3418
Ultra Librarian 3D Model Ultra Librarian 3418 CAD Model

Description

The 906627-3418 is a prototype board designed for perforated prototyping and fabrication.

  • Type: Single board
  • Pitch: No specific pitch specified
  • Size/Dimension: No specific size/dimension specified
  • Material: No specific material specified
  • Plating: No specific plating specified
  • Hole Diameter: No specific hole diameter specified
  • Board Thickness: No specific board thickness specified
  • Manufacturer: Keystone Electronics
  • Package: Bulk
  • Quantity: 1 piece
  • ECCN: OBSOLETE
  • Status: Obsolete product

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
Lowpower
Lowest to $0.1162
ECAD model for LP3987H-12B5F
Sharp Microelectronics
Need more? Email Us
ECAD model for IXA571WJ
Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
Lowpower
Lowest to $0.0084
ECAD model for LP4054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention