EN
  • EN
  • DE

SC-232-A

Part No SC-232-A
Manufacturer L-com
Catalog OEM Parts ( S )
Description RS232 to RS485 Interface Converter DB9 -M /DB9-F (Port Powered)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1006618-SC-232-A
Categories OEM Parts( S )
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC-232-A CAD Model

Description

The SC-232-A is a surge protector manufactured by L-com. It is designed to protect sensitive electronic equipment from damaging voltage surges caused by lightning strikes or other electrical disturbances. This surge protector is commonly used in data communication and networking applications to safeguard equipment connected to RS-232 serial ports.

Applications

  • RS-232 serial port protection
  • Data communication equipment
  • Networking devices
  • Industrial control systems
  • Telecommunications equipment

Features

  • Provides surge protection for RS-232 signals
  • Low clamping voltage
  • Fast response time
  • Compact design
  • Easy to install

Benefits

  • Protection of sensitive equipment from voltage surges
  • Reduced downtime and repair costs
  • Improved system reliability
  • Simple installation
  • Cost-effective surge protection solution

Additional Details

The SC-232-A surge protector works by diverting excess voltage away from the protected equipment, preventing it from reaching damaging levels. It features a low clamping voltage, ensuring that the voltage passed through to the protected equipment remains within safe limits. The fast response time of the surge protector ensures that it can quickly react to voltage surges, providing effective protection against even fast-rising transients. The compact design of the SC-232-A allows it to be easily installed in tight spaces, such as behind equipment racks or in junction boxes. The surge protector is designed to be easy to install, with simple connections that can be made quickly and easily. This surge protector provides a cost-effective solution for protecting valuable electronic equipment from voltage surges, helping to reduce downtime and repair costs. The robust design and reliable performance ensure that the SC-232-A provides long-lasting protection against voltage surges. The surge protector is suitable for a wide range of applications where RS-232 serial ports are used, providing peace of mind and protecting valuable equipment from damage. The device meets industry standards for surge protection and is designed to provide reliable performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess