EN
  • EN
  • DE

SDCL1005C3N9STDFM01

Part No SDCL1005C3N9STDFM01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957957-SDCL1005C3N9STDFM01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C3N9STDFM01 CAD Model

Description

The SDCL1005C3N9STDFM01 is a ceramic wire-wound chip inductor manufactured by Sunlord. It is designed for high-frequency applications requiring small size, high Q-factor, and stable performance. This inductor is commonly used in RF circuits, wireless communication systems, and impedance matching networks.

Applications

  • RF transceivers
  • Wireless communication modules (Wi-Fi, Bluetooth)
  • Mobile phones
  • GPS devices
  • Impedance matching circuits

Features

  • Ceramic wire-wound construction: Provides high Q-factor and excellent stability.
  • Compact size: 1005 (0402) footprint for space-saving design.
  • High self-resonant frequency: Enables operation at high frequencies with minimal performance degradation.
  • Tight inductance tolerance: Ensures consistent performance across different units.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Improved signal integrity: High Q-factor minimizes signal loss and distortion.
  • Smaller device size: Compact footprint allows for miniaturization of electronic devices.
  • Enhanced wireless performance: High self-resonant frequency ensures efficient operation in wireless communication systems.
  • Reliable performance: Tight inductance tolerance ensures consistent performance and reduces variability.
  • Environmentally friendly: RoHS compliant materials minimize environmental impact.

The SDCL1005C3N9STDFM01 inductor features a ceramic wire-wound construction, which ensures a high Q-factor and excellent stability over a wide temperature range. Its compact 1005 (0402) footprint makes it suitable for use in densely populated printed circuit boards, allowing for the miniaturization of electronic devices. The high self-resonant frequency enables operation at frequencies up to several GHz without significant performance degradation. With an inductance value of 3.9 nH and a tight inductance tolerance, this inductor provides consistent and reliable performance in demanding RF circuits. It is widely used in RF transceivers, wireless communication modules, mobile phones, GPS devices, and impedance matching networks. The inductor's RoHS compliance ensures that it meets industry standards for environmental protection. Its superior electrical characteristics and small size make it an ideal choice for applications where performance and miniaturization are critical. This inductor is a vital component in modern wireless devices, contributing to their efficiency and reliability.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
17,245+ $0.0029 $50.0105
41,670+ $0.0024 $100.0080
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 17245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess