EN
  • EN
  • DE

R2A30232SP

Part No R2A30232SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288048-R2A30232SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30232SP CAD Model

Description

The R2A30232SP is a highly integrated power management IC (PMIC) from Renesas Electronics designed for a variety of applications requiring efficient power conversion and regulation. This device is engineered to provide multiple voltage rails from a single input voltage, optimizing board space and reducing overall system cost. It incorporates several protection features, ensuring robust and reliable operation in demanding environments.

Applications:

  • Automotive infotainment systems: Powering various components within the infotainment unit, such as the display, audio amplifier, and navigation system.
  • Industrial control systems: Providing stable and regulated power to microcontrollers, sensors, and communication interfaces in industrial automation equipment.
  • Portable electronics: Powering handheld devices like tablets, portable media players, and point-of-sale (POS) terminals.
  • Networking equipment: Supplying power to routers, switches, and other network infrastructure devices.
  • Home appliances: Integration into smart home devices and appliances requiring efficient power conversion and regulation.

Features:

  • Multiple output voltage rails: Offers several independent voltage outputs to power different sections of a system.
  • High efficiency: Minimizes power loss during conversion, reducing heat generation and improving overall system efficiency.
  • Integrated protection features: Includes over-voltage, over-current, and over-temperature protection to safeguard the device and the connected load.
  • Low quiescent current: Consumes minimal power when idle, extending battery life in portable applications.
  • Compact package: Available in a small form-factor package, saving valuable board space.
  • Adjustable output voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Synchronous rectification: Enhances efficiency by replacing the traditional diode with a MOSFET for rectification.

Benefits:

  • Reduced system cost: Integration of multiple power management functions into a single chip reduces the number of discrete components required.
  • Improved system efficiency: High conversion efficiency minimizes power loss, leading to lower operating costs and extended battery life.
  • Enhanced system reliability: Integrated protection features prevent damage from voltage spikes, current surges, and excessive temperature.
  • Smaller form factor: Compact package allows for integration into space-constrained applications.
  • Simplified design: Integrated features simplify the design process and reduce time-to-market.
  • Stable and regulated power: Provides consistent and reliable power to critical system components.

The R2A30232SP is typically supplied in a surface-mount package. Detailed specifications, including input voltage range, output voltage levels, switching frequency, and thermal characteristics, can be found in the Renesas datasheet for this product.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess