Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827424-LD7412AGS
Ultra Librarian 3D Model Ultra Librarian LD7412AGS CAD Model

Description

The LD7412AGS is a current-mode PWM controller designed for high-performance, low standby power consumption switching power supplies. Manufactured by Leadtrend Technology, this IC is commonly used in applications such as adapter chargers and LED lighting power supplies due to its robust feature set and energy-efficient operation.

Applications:

  • AC/DC Adapter Chargers: Used in power adapters for laptops, mobile phones, and other portable devices.
  • Standby Power Supplies: Powers low-power circuits in electronic devices during standby mode.
  • LED Lighting Power Supplies: Provides efficient and stable power for LED lighting systems.
  • Set-Top Boxes: Integrated into power supplies for set-top boxes and media players.
  • Open-Frame Power Supplies: Used in general-purpose open-frame power supplies for various applications.

Features:

  • Current-Mode PWM Control: Ensures stable and efficient power conversion.
  • Low Startup Current: Reduces power consumption during startup.
  • Built-in Leading-Edge Blanking (LEB): Suppresses noise caused by diode reverse recovery.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over Load Protection (OLP): Limits the output power to prevent overloading.
  • Short Circuit Protection (SCP): Protects the power supply from short circuits at the output.
  • Over Temperature Protection (OTP): Protects the IC from thermal damage due to overheating.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.

Benefits:

  • High Efficiency: Optimizes power conversion efficiency, minimizing energy waste.
  • Robust Protection: Comprehensive protection features enhance system reliability and prevent damage.
  • Low EMI: Frequency jittering reduces electromagnetic interference, simplifying compliance with regulatory standards.
  • Compact Design: Integrated features reduce the number of external components required, enabling smaller designs.
  • Cost-Effective: Provides a high-performance solution at a competitive cost, making it suitable for mass production.

Additional Details:

The LD7412AGS typically operates with a wide input voltage range to accommodate various global power standards. The switching frequency is internally set to provide optimal performance. It's available in various packages such as SOP-8. External components, like resistors and capacitors, are necessary to configure the operating parameters and provide loop compensation for stable operation. This IC is designed to meet energy efficiency standards such as Energy Star and ErP.

You May Also Be Interested in

820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention