Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072158-LT1016CN8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1016CN8 CAD Model

Description

Product Overview: LT1016CN8 Precision Comparator

The LT1016CN8 is a high-performance precision comparator manufactured by Linear Technology, designed to offer fast and reliable voltage comparison for a wide range of electronic applications. This device boasts a remarkable response time, making it an ideal choice for systems that require rapid signal processing and accurate switching.

Key Features

  • Fast Response Time: The LT1016CN8 provides an ultra-fast 10ns response time, which ensures quick and precise decision-making in critical applications.
  • Low Power Consumption: Despite its high-speed operation, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • Stable Over Voltage and Temperature: The device is designed to be stable over a wide range of voltages and temperatures, ensuring consistent performance under varying conditions.
  • Versatile Power Supply: It operates on a single 5V supply or dual supplies ranging from ±1V to ±18V, offering flexibility in different circuit configurations.

Applications

The LT1016CN8 is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • High-speed triggers
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers

Package and Quality

The comparator comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit boards. The LT1016CN8 is built with Linear Technology's commitment to quality, providing reliable performance and long-term durability.

Conclusion

With its exceptional speed, low power requirements, and robust design, the LT1016CN8 from Linear Technology stands out as a top choice for designers seeking a high-quality precision comparator. Whether it's for fast signal processing or accurate voltage comparison, this device delivers the performance needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for MAX9034ASD+T
Texas Instruments
Single Micropower Comparator 2.2V to 36V SOT-23-5
Lowest to $0.8443
ECAD model for TLV1701AIDBV
Maxim Integrated
IC COMPARATOR 1 GEN PUR SC70-5
Need more? Email Us
ECAD model for MAX988EXK+T
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Texas Instruments
Micro-Power Comparator Single Push-Pull Output SC-70-5
Lowest to $0.4615
ECAD model for TLV7011DCK
Texas Instruments
Comparator Single 40ns 2.7V to 5.5V 5-Pin SC-70
Lowest to $1.9298
ECAD model for TLV3201AIDCK
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for TS7221AI1LT
Maxim Integrated
IC COMPARATOR OD SOT23-5
Need more? Email Us
ECAD model for MAX9101EUK+T
Microchip Technology
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $2.9296
ECAD model for MCP6564T-E/SL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8626 $53.5878
7+ $14.6565 $102.5955
11+ $14.1985 $156.1835
15+ $13.7405 $206.1075
19+ $13.2825 $252.3675
26+ $11.9084 $309.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,284 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention