Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204827-LT1028ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1028ACH CAD Model

Description

Product Overview: LT1028ACH

The LT1028ACH is a high-performance, ultra-low noise precision operational amplifier from Linear Technology, which is now part of Analog Devices. This product stands out in the market for its exceptional noise performance and stability, making it ideal for applications requiring the highest level of signal integrity.

Key Features

  • Ultra-Low Noise Performance: The LT1028ACH boasts a noise voltage of 0.85nV/√Hz at 1kHz, which is one of the lowest noise levels available for operational amplifiers, ensuring that signal fidelity is maintained even in the most sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op-amp can handle a wide range of frequencies, making it versatile for various high-speed signal processing tasks.
  • Excellent DC Precision: The device features low offset voltage and drift, ensuring precision and stability over time and temperature variations. This is critical for precision measurement and control systems.
  • High Output Drive Capability: The LT1028ACH can deliver up to ±20mA of output current, which is sufficient for driving a wide range of loads.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads up to 1000pF, which is beneficial for applications with highly capacitive sensors or long cable runs.

Applications

The LT1028ACH is a versatile component suitable for a variety of demanding applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Medical Imaging Systems
  • Thermal, Optical, or Magnetic Sensors

Robust Packaging

The LT1028ACH comes in a metal can (TO-5) package, which provides excellent thermal performance and is robust against environmental stresses. This packaging ensures that the op-amp can be used in harsh industrial environments without compromising its performance.

Conclusion

Overall, the LT1028ACH from Linear Technology is an exceptional choice for designers who need an operational amplifier with ultra-low noise, high precision, and wide frequency response. Its robust packaging and stability with capacitive loads further enhance its suitability for a broad range of high-performance applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention