Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 4 Ohm
Operating Supply Voltage 10 V ~ 30 V
Features Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -35°C ~ 80°C (TA)
Manufacturer Package 14-SIPH
Package 14-SIP, Exposed Pad
Win Source Part Number 1194817-LA4450-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LA4450
Introduction Date September 10, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LA4450-E CAD Model

Description

The LA4450-E from ON Semiconductor is a high-performance audio power amplifier designed to deliver premium sound quality and reliability for a wide range of audio applications. This integrated circuit is an ideal solution for manufacturers and hobbyists looking to create powerful audio systems with clear, distortion-free sound reproduction.

Key Features

  • High Output Power: The LA4450-E is capable of delivering up to 12 Watts per channel, making it suitable for driving medium to large speakers in stereo audio systems.
  • Low Distortion: It boasts a low Total Harmonic Distortion (THD) rating, ensuring that the audio output remains pure and clear even at high volumes.
  • Wide Supply Voltage Range: With a flexible supply voltage range, this amplifier can accommodate various power sources, making it versatile for different system configurations.
  • Thermal Protection: The built-in thermal protection circuit helps prevent damage to the amplifier from overheating, ensuring long-term stability and performance.
  • Minimal External Components: Designed for simplicity, the LA4450-E requires few external components, which simplifies the circuit design and reduces overall system cost.

Applications

The LA4450-E is suitable for a multitude of audio applications, including:

  • Home stereo systems
  • Television sound systems
  • Public address systems
  • Car audio systems
  • DIY audio projects

Technical Specifications

Parameter Value Output Power 12 W (per channel) Supply Voltage Range 8 V to 18 V Total Harmonic Distortion (THD) Low Thermal Protection Yes

In summary, the ON Semiconductor LA4450-E stands out as a robust and efficient solution for high-fidelity audio amplification. Its combination of power, clarity, and ease of use makes it a top choice for audio enthusiasts and professional manufacturers alike.

You May Also Be Interested in

Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
Texas Instruments
AUTOMOTIVE 4-CH ANALOG AND 4-CH / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $14.1195
ECAD model for PCM6480QRTVRQ1
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0333 $57.6327
45+ $2.4890 $112.0050
70+ $2.4111 $168.7770
97+ $2.3333 $226.3301
125+ $2.2556 $281.9500
167+ $2.0223 $337.7241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 624 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention