EN
  • EN
  • DE

PCM1821IRTER

Part No PCM1821IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO-CHANNEL, 32-BIT, 192-KHZ,  /  ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Burr-Brown™
Package Tape & Reel
Type ADC, Audio
Number of Channels 2
Sampling Rate (Per Second) 8k ~ 192k
Data Interface I²S, TDM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-PCM1821IRTERCT,296-PCM1821IRTERTR,296-PCM1821IRTERDKR
Standard Package 3,000
Win Source Part Number 1147340-PCM1821IRTER
Ultra Librarian 3D Model Ultra Librarian PCM1821IRTER CAD Model

Description

Introducing the PCM1821IRTER from Texas Instruments

The PCM1821IRTER is a high-performance, low-power stereo audio analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision-engineered component is designed to cater to the demanding requirements of a wide array of audio applications such as professional audio recording equipment, broadcast systems, and high-fidelity consumer audio systems.

Key Features

  • High-Quality Audio Conversion: With a 24-bit resolution and a sampling rate of up to 96 kHz, the PCM1821IRTER ensures detailed and accurate digital representation of analog audio signals.
  • Dynamic Range and Signal-to-Noise Ratio: It boasts an excellent dynamic range and a high signal-to-noise ratio, ensuring that audio is captured with clarity and precision, minimizing noise and distortion.
  • Low Power Consumption: Designed for efficiency, this ADC operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Interface: The PCM1821IRTER features an I2S audio serial interface, providing compatibility with a variety of digital audio devices and microcontrollers.
  • Compact Design: Available in a small VQFN package, it takes up minimal space on a circuit board, which is critical for space-constrained applications.

Applications

The PCM1821IRTER is versatile and can be used in a multitude of applications where high-quality audio capture is essential. Some of its typical applications include:

  • Professional Audio Recording
  • High-Fidelity Home Audio Systems
  • Broadcast Audio Equipment
  • Musical Instruments
  • Digital Audio Workstations

Why Choose PCM1821IRTER?

When it comes to audio performance, the PCM1821IRTER stands out with its superior audio quality, ensuring that every nuance of the sound is captured and converted with high fidelity. Its low power consumption and compact size make it an excellent choice for designers who need an ADC that combines performance with practicality. Texas Instruments' commitment to quality means that you can rely on the PCM1821IRTER for consistent performance and durability in your audio applications.

Upgrade your audio experience with the precision and reliability of the PCM1821IRTER from Texas Instruments, where innovation meets excellence in audio conversion technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7922 $52.7142
26+ $3.9321 $102.2346
40+ $3.8092 $152.3680
55+ $3.6864 $202.7520
71+ $3.5635 $253.0085
94+ $3.1948 $300.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,901 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess