Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS232, RS423
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072168-LT1032CN
Ultra Librarian 3D Model Ultra Librarian LT1032CN CAD Model

Description

Linear Technology LT1032CN Quad Line Driver

The LT1032CN, from Linear Technology, is a robust quad line driver designed to deliver reliable performance in a variety of demanding applications. This integrated circuit is specifically engineered to interface data communication equipment with transmission media, making it an ideal choice for systems requiring high-speed, differential line driving.

Key Features

  • Quad Differential Line Driver: The device contains four independent line drivers in one package, providing compact and efficient solutions for multiple line driving needs.
  • Wide Supply Voltage Range: It operates with a supply voltage range from ±4.75V to ±15V, offering flexibility in a wide range of applications and system designs.
  • High Output Current: Capable of delivering up to 60mA of output current, the LT1032CN can drive long cables or multiple loads with ease.
  • High Data Rates: Designed for high-speed operation, it supports data rates which makes it suitable for advanced communication systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and a longer operational lifespan.
  • Low Power Shutdown Mode: A power-down feature significantly reduces power consumption when the driver is not in use, making it ideal for power-sensitive applications.

Applications

The LT1032CN is versatile and can be used in various applications including, but not limited to:

  • High-speed modems
  • Local area networks (LAN)
  • Computer peripheral interfaces
  • Industrial control systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1032CN is no exception. Manufactured with precision and attention to detail, this quad line driver promises to deliver consistent performance and reliability. Its robust design ensures that it can withstand the rigors of industrial environments, while its advanced features make it a top choice for designers seeking a high-performance line driving solution.

You May Also Be Interested in

Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention