Products specifications Report Issue?

Manufacturer Teccor Electronics
Win Source Part Number 1135090-AC16DGM
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AC16DGM CAD Model

Description

The AC16DGM is a silicon controlled rectifier (SCR) or thyristor manufactured by Teccor Electronics (now part of Littelfuse). SCRs are semiconductor devices that act as electronic switches, capable of controlling large amounts of power. They are primarily used in applications requiring high voltage and current control.

Applications

  • Motor Speed Control: Controlling the speed of AC motors in appliances, tools, and industrial equipment.
  • Light Dimmers: Used in residential and commercial lighting systems to adjust the brightness of incandescent lamps.
  • Voltage Regulators: Maintaining a stable output voltage in power supplies and other electronic circuits.
  • Welding Equipment: Controlling the welding current in arc welding machines.
  • Phase Control: Implementing phase control in AC power circuits for various applications.

Features

  • High Current Capability: Capable of handling significant amounts of current, making it suitable for high-power applications.
  • High Voltage Blocking: Can block high voltages in the off-state, providing effective circuit isolation.
  • Gate Triggering: Triggered into conduction by a small current applied to the gate terminal.
  • Fast Switching Speed: Switches quickly between the on and off states, enabling efficient power control.
  • Robust Construction: Designed to withstand harsh operating conditions and high temperatures.

Benefits

  • Efficient Power Control: Provides precise and efficient control of AC power in various applications.
  • Reliable Switching: Offers reliable and consistent switching performance, ensuring stable operation.
  • Overload Protection: Can withstand overload conditions, providing protection for the controlled circuit.
  • Compact Design: Allows for integration into compact electronic devices and systems.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.

Additional Details

The AC16DGM is typically available in a through-hole package, such as TO-220 or similar. Key electrical characteristics include the forward current rating, blocking voltage, gate trigger current, and holding current, which are detailed in the manufacturer's datasheet. Proper heat sinking is often required to dissipate the heat generated during operation. These SCRs are commonly used in industrial, commercial, and consumer electronics applications requiring reliable and efficient AC power control.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3350 $85.0050
6+ $23.2499 $139.4994
9+ $22.5229 $202.7061
12+ $21.7959 $261.5508
16+ $21.0701 $337.1216
21+ $18.8905 $396.7005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention